45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ28CABDKR-ND | 67R1744 | SMCJ28CA |
| Product Name | TVS Diodes | Diode; Product Range Bourns | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 45.4 volts | 45.4 volts | |
| VBR | 31.1 volts | 31.1 volts |