Littelfuse, Inc. Surface Mount, 1500W, High Reliability Series SMCJ36A-HRA

Description
High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry
Request a Quote Datasheet
Description
High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 1500W, High Reliability Series - SMCJ36A-HRA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 1500W, High Reliability Series
SMCJ36A-HRA
Surface Mount, 1500W, High Reliability Series SMCJ36A-HRA
High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry

High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry

Supplier's Site Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMCJ36A-HRA
TVS Protection Diode 144-SMCJ36A-HRA
Trans Voltage Suppressor Diode, Product overview: SMCJ36A-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ36A-HRA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMCJ36A-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ36A-HRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1300217-SMCJ36A-HRA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300217-SMCJ36A-HRA
Circuit Protection - TVS - Diodes 1300217-SMCJ36A-HRA
Win Source Part Number: 1300217-SMCJ36A-HRA Category: Circuit Protection>TVS - Diodes Series: SMCJ-HRA Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 25.9A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMCJ36A-HRA

Win Source Part Number: 1300217-SMCJ36A-HRA
Category: Circuit Protection>TVS - Diodes
Series: SMCJ-HRA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25.9A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCJ36A-HRA

Buy Now Datasheet
TVS Diodes - SMCJ36A-HRA-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ36A-HRA-ND
TVS Diodes SMCJ36A-HRA-ND
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Tvs Diode, 1.5Kw, 36V, Unidirectional, Do-214Ab; Product Range Littelfuse - 64X8218 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 36V, Unidirectional, Do-214Ab; Product Range Littelfuse
64X8218
Tvs Diode, 1.5Kw, 36V, Unidirectional, Do-214Ab; Product Range Littelfuse 64X8218
TVS DIODE, 1.5KW, 36V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HRA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 36V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HRA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 36V, Unidirectional, Do-214Ab; Product Range Littelfuse - 64X6629 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 36V, Unidirectional, Do-214Ab; Product Range Littelfuse
64X6629
Tvs Diode, 1.5Kw, 36V, Unidirectional, Do-214Ab; Product Range Littelfuse 64X6629
TVS DIODE, 1.5KW, 36V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HRA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 36V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HRA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ36A-HRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ36A-HRA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ36A-HRA
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ36A-HRA 144-SMCJ36A-HRA 1300217-SMCJ36A-HRA SMCJ36A-HRA-ND 64X8218 SMCJ36A-HRA
Product Name Surface Mount, 1500W, High Reliability Series TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Tvs Diode, 1.5Kw, 36V, Unidirectional, Do-214Ab; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 58.1 volts 58.1 volts 58.1 volts 58.1 volts
VBR 40 to 44.2 volts 40 volts 40 volts 40 volts
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC) DO-214AB (SMCJ)
Unlock Full Specs
to access all available technical data