DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
280
290
300
310
320
330
340
341
342
343
344
345
346
347
348
349
350
351
352
360
370
380
390
400
410
417
| Product Name | Notes |
|---|---|
| 103V Clamp 48.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 113V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 121V Clamp 41.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 137V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 18.8V Clamp 79.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 19.9V Clamp 251.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 19.9V Clamp 251A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 19.9V Clamp 251A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 196V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 21.5V Clamp 233A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 21.5V Clamp 233A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 23.2V Clamp 216A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 26V Clamp 192.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 26V Clamp 192A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 27.6V Clamp 181.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 27.6V Clamp 181A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 29.2V Clamp 171.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 29.2V Clamp 171A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 32.2V Clamp 46.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 32.4V Clamp 154.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 32.4V Clamp 154A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 35.5V Clamp 141A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| 53.3V Clamp 93.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 64.5V Clamp 77.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 69.4V Clamp 72A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 77.4V Clamp 64.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 82.4V Clamp 60.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 87.1V Clamp 57.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 93.6V Clamp 53.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| Clamp Ipp Tvs Diode Surface Mount DO-215AB (SMCG) | |
| DIODE, TVS, BIDIR, 5000W, 12V, A | |
| DIODE, TVS, BIDIR, 5000W, 13V, A | |
| DIODE, TVS, BIDIR, 5000W, 14V, A | |
| DIODE, TVS, BIDIR, 5000W, 15V, A | |
| DIODE, TVS, BIDIR, 5000W, 16V, A | |
| DIODE, TVS, BIDIR, 5000W, 17V, A | |
| DIODE, TVS, BIDIR, 5000W, 18V, A | |
| DIODE, TVS, BIDIR, 5000W, 20V, A | |
| DIODE, TVS, BIDIR, 5000W, 22V, A | |
| DIODE, TVS, BIDIR, 5000W, 24V, A | |
| DIODE, TVS, BIDIR, 5000W, 26V, A | |
| DIODE, TVS, BIDIR, 5000W, 28V, A | |
| DIODE, TVS, BIDIR, 5000W, 30V, A | |
| DIODE, TVS, BIDIR, 5000W, 33V, A | |
| DIODE, TVS, BIDIR, 5000W, 36V, A | |
| DIODE, TVS, BIDIR, 5000W, 40V, A | |
| DIODE, TVS, BIDIR, 5000W, 43V, A | |
| DIODE, TVS, BIDIR, 5000W, 45V, A | |
| DIODE, TVS, BIDIR, 5000W, 48V, A | |
| DIODE, TVS, BIDIR, 5000W, 51V, A | |
| DIODE, TVS, BIDIR, 5000W, 54V, A | |
| DIODE, TVS, BIDIR, 5000W, 58V, A | |
| DIODE, TVS, BIDIR, 5000W, 60V, A | |
| DIODE, TVS, BIDIR, 5000W, 64V, A | |
| DIODE, TVS, BIDIR, 5000W, 70V, A | |
| DIODE, TVS, BIDIR, 5000W, 75V, A | |
| DIODE, TVS, BIDIR, 5000W, 78V, A | |
| DIODE, TVS, BIDIR, 5000W, 85V, A | |
| TVS DIODE 10VWM 17VC DO214AB | |
| TVS DIODE 13VWM 21.5VC DO214AB | |
| TVS DIODE 14VWM 23.2VC DO214AB | |
| TVS DIODE 15VWM 24.4VC DO214AB | |
| TVS DIODE 188VWM 328VC DO214AB | |
| TVS DIODE 22VWM 35.5VC DO214AB | |
| TVS DIODE 26VWM 42.1VC DO214AB |
| << Prev | Next >> |