28V Unidirectional TVS Diode, 1.5kW, SMC, 31.1V Breakdown Product overview: SMCJ28A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28V, 31.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28V, 31.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28A-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1098030-SMCJ28A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC (DO-214AB)
STAND-OFF Voltage (Vwm): 28V
Minimum Breakdown Voltage: 31.1V
Max Clamping Voltage: 59V
Peak Pulse Current(Ippm): 169A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
DIODE, TVS, 1500W, SMC; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 28VWM 59VC SMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ28A-TR | 1098030-SMCJ28A-TR | 497-15789-6-ND | SMCJ28A-TR | 50P8711 | SMCJ28A-TR |
| Product Name | 28V 31.1V TVS Protection Diode | TVS - TVS - Diodes - SMCJ28A-TR | TVS Diodes | TVS Diodes | Diode, Tvs, 1500W, Smc; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | SMC (DO-214AB) | DO-214AB, SMC | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |