33V Unidirectional TVS Diode, 1.5kW, SMC, 2.4nF Product overview: SMCJ33A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 2.4nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 2.4nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33A-TR can be used for catalog matching and distributor lookup.
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS DIODE 33VWM 69.7VC SMC
TVS Diodes / ESD Suppressors 1500W 33V Unidirect
DIODE, TVS, 1500W, SMC; Product Range:Transil SMCJ Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SMCJ33A-TR | 497-6520-2-ND | SMCJ33A-TR | SMCJ33A-TR | 50P8714 |
| Product Name | 33V 2.4nF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Tvs, 1500W, Smc; Product Range Stmicroelectronics |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | DO-214AB, SMC | SMC | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |