SMCJ30CA transient suppressor, 1500W
SMCJ30CA transient suppressor, 1500W
SMCJ30CA transient suppressor, 1500W
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
1.5kW Bidirectional TVS Diode, 30V, DO-214AB, 48.4V Clamp Product overview: SMCJ30CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 48.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 48.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ30CA-E3/57T can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC DO214AB
31A 48.4V 1.5kW 33.3V 30V DO-214AB(SMCJ) TVS ROHS
TVS DIODE, 1.5KW, 30V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 30V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 30VWM 48.4VC DO214AB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6311283 | 6311283P | SMCJ30CA-E3/57TGITR-ND | 144-SMCJ30CA-E3/57T | SMCJ30CA-E3/57T | 17930-SMCJ30CA-E3/57T | 77K6574 | SMCJ30CA-E3/57T |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 30V 48.4V TVS Protection Diode | TVS Diodes | 31A 48.4V 1.5kW 33.3V 30V DO-214AB(SMCJ) TVS ROHS | Tvs Diode, 1.5Kw, 30V, Do-214Ab, Full Reel; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Smc | SMC | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMCJ) | |
| Pin Count | 2 | 2 | 2 | |||||
| Direction | Bidirectional | Bidirectional | Bidirectional |