TVS DIODE 30VWM 48.4VC DO214AB
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 30VWM 48.4VC DO214AB
Win Source Part Number: 1297969-SMCJ30CAHE3_
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 31A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMCJ30CAHE3_A/HD
Base Product Number: SMCJ30
Trans Voltage Suppressor Diode, Product overview: SMCJ30CAHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ30CAHE3_A/H can be used for catalog matching and distributor lookup.
Vishay SMCJ30CAHE3_A/H TVS Diode
Vishay SMCJ30CAHE3_A/H TVS Diode
Vishay SMCJ30CAHE3_A/H TVS Diode
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE, 1.5KW, 30V, BIDIR, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMCJ30CAHE3_A/HDKR-ND | 1297969-SMCJ30CAHE3_A/H | 144-SMCJ30CAHE3_A/H | 2190209 | SMCJ30CAHE3_A/H | 06AH4263 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 30V, Bidir, Do-214Ab; Product Range Vishay |
| Configuration | Single | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214 | DO-214AB (SMCJ) | DO-214AB | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | ||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |