Yageo USA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ36CA-AT/TR13

Description
Win Source Part Number: 1361897-SMCJ36CA-AT/ TR13 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: Automotive, AEC-Q101, SMCJ-AT Package: Tape & Reel Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Current - Peak Pulse (10/1000µs): 25.9A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No
Request a Quote Datasheet
Description
Win Source Part Number: 1361897-SMCJ36CA-AT/ TR13 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: Automotive, AEC-Q101, SMCJ-AT Package: Tape & Reel Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Current - Peak Pulse (10/1000µs): 25.9A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1361897-SMCJ36CA-AT/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1361897-SMCJ36CA-AT/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1361897-SMCJ36CA-AT/TR13
Win Source Part Number: 1361897-SMCJ36CA-AT/ TR13 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: Automotive, AEC-Q101, SMCJ-AT Package: Tape & Reel Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Current - Peak Pulse (10/1000µs): 25.9A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No

Win Source Part Number: 1361897-SMCJ36CA-AT/TR13
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: Automotive, AEC-Q101, SMCJ-AT
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Current - Peak Pulse (10/1000µs): 25.9A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No

Buy Now Datasheet
TVS Diodes - 13-SMCJ36CA-AT/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 13-SMCJ36CA-AT/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 13-SMCJ36CA-AT/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ36CA-AT/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ36CA-AT/TR13
TVS Protection Diode 144-SMCJ36CA-AT/TR13
Trans Voltage Suppressor Diode, Product overview: SMCJ36CA-AT/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ36CA-AT/TR13 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMCJ36CA-AT/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ36CA-AT/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Bidir, 36V, 1.5Kw, Smc; Product Range Yageo - 36AK5129 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 36V, 1.5Kw, Smc; Product Range Yageo
36AK5129
Tvs Diode, Bidir, 36V, 1.5Kw, Smc; Product Range Yageo 36AK5129
TVS DIODE, BIDIR, 36V, 1.5KW, SMC; Product Range:SMCJ-AT Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:40V RoHS Compliant: Yes

TVS DIODE, BIDIR, 36V, 1.5KW, SMC; Product Range:SMCJ-AT Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:40V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Bidir, 36V, 1.5Kw, Smc Rohs Compliant Yageo - 29AK7879 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 36V, 1.5Kw, Smc Rohs Compliant Yageo
29AK7879
Tvs Diode, Bidir, 36V, 1.5Kw, Smc Rohs Compliant Yageo 29AK7879
TVS DIODE, BIDIR, 36V, 1.5KW, SMC ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 36V, 1.5KW, SMC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1361897-SMCJ36CA-AT/TR13 13-SMCJ36CA-AT/TR13CT-ND 144-SMCJ36CA-AT/TR13 36AK5129 29AK7879
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Protection Diode Tvs Diode, Bidir, 36V, 1.5Kw, Smc; Product Range Yageo Tvs Diode, Bidir, 36V, 1.5Kw, Smc Rohs Compliant Yageo
Package DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts
VC 58.1 volts 58.1 volts
VBR 40 volts 40 volts 40 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data