Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Diode TVS Bi-Dir 30V 1500W DO214AB
Diode TVS Bi-Dir 30V 1500W DO214AB
Diode TVS Bi-Dir 30V 1500W DO214AB
31A 1.5kW 48.4V 33.3V 30V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE, 1.5KW, 30V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 30V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
DIODE, TVS, 30V, 1.5KW, BI, 5%, SMC; Product Range:-; TVS Polarity:Bidirection
TVS DIODE 30VWM 48.4VC DO214AB
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ30CA | SMCJ30CALFTR-ND | 7645679P | 7645679 | SMCJ30CA | SMCJ30CA | 06R1991 | 71J2187 | 04X6811 | SMCJ30CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Tvs Diode, 1.5Kw, 30V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 30V, Do-214Ab; Product Range Littelfuse | Diode, Tvs, 30V, 1.5Kw, Bi, 5%, Smc; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | |||||
| VBR | 33.3 to 36.8 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | ||||
| Configuration | Single | Single | Single | |||||||
| Package | DO-214AB, SMC | DO-214 | Do-214ab (smc) | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB (SMCJ) |