567V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
567V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
567V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, 1.5KW, 350V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 350volts 1uA 2.6 Amps Bi-Dir
TVS DIODE 350VWM 567VC SMC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ350CABBTR-ND | 53Y0043 | SMCJ350CA | SMCJ350CA |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 350V, Do-214Ab; Product Range Bourns | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 567 volts | 567 volts | ||
| VBR | 391 volts | 391 volts | 391 volts |