Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ28C SMCJ28C

Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ28C - SMCJ28C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ28C
SMCJ28C
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ28C SMCJ28C
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
SMD 28V TVS Protection Diode - 144-SMCJ28C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 28V TVS Protection Diode
144-SMCJ28C
SMD 28V TVS Protection Diode 144-SMCJ28C
Bidirectional TVS Diode, 1.5kW, 28V, DO-214AB, Surface Mount Product overview: SMCJ28C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28C can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 1.5kW, 28V, DO-214AB, Surface Mount Product overview: SMCJ28C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ28C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ28C-ND
TVS Diodes SMCJ28C-ND
47.67V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

47.67V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ28C 144-SMCJ28C SMCJ28C-ND
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ28C SMD 28V TVS Protection Diode TVS Diodes
RoHS Compliant RoHS RoHS
VC 47.67 volts 47.67 volts
VBR 29.48 to 36.02 volts 29.48 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data