53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
DIODE, TVS, 33V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1801-SMCJ33CACT-ND | 97K9965 |
| Product Name | TVS Diodes | Diode, Tvs, 33V, 1500W, Smc; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 53.3 volts |