Littelfuse, Inc. Surface Mount, 1500W, High Reliability Series SMCJ30CA-HRA

Description
High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry
Request a Quote Datasheet
Description
High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 1500W, High Reliability Series - SMCJ30CA-HRA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 1500W, High Reliability Series
SMCJ30CA-HRA
Surface Mount, 1500W, High Reliability Series SMCJ30CA-HRA
High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry

High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1300277-SMCJ30CA-HRA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300277-SMCJ30CA-HRA
Circuit Protection - TVS - Diodes 1300277-SMCJ30CA-HRA
Win Source Part Number: 1300277-SMCJ30CA-HRA Category: Circuit Protection>TVS - Diodes Series: SMCJ-HRA Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Voltage - Clamping (Max) @ Ipp: 48.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 31A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMCJ30CA-HRA

Win Source Part Number: 1300277-SMCJ30CA-HRA
Category: Circuit Protection>TVS - Diodes
Series: SMCJ-HRA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 31A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCJ30CA-HRA

Buy Now Datasheet
TVS Diodes - SMCJ30CA-HRA-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMCJ30CA-HRA
TVS Protection Diode 144-SMCJ30CA-HRA
Trans Voltage Suppressor Diode Product overview: SMCJ30CA-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ30CA-HRA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode Product overview: SMCJ30CA-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ30CA-HRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ30CA-HRA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ30CA-HRA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ30CA-HRA
TVS DIODE 30VWM 48.4VC DO214AB

TVS DIODE 30VWM 48.4VC DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 30V, Bi-Directional, Do-214Ab; Product Range Littelfuse - 64X6620 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 30V, Bi-Directional, Do-214Ab; Product Range Littelfuse
64X6620
Tvs Diode, 1.5Kw, 30V, Bi-Directional, Do-214Ab; Product Range Littelfuse 64X6620
TVS DIODE, 1.5KW, 30V, BI-DIRECTIONAL, DO-214AB; Product Range:SMCJ-HRA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 30V, BI-DIRECTIONAL, DO-214AB; Product Range:SMCJ-HRA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 30V, Bi-Directional, Do-214Ab; Product Range Littelfuse - 64X8212 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 30V, Bi-Directional, Do-214Ab; Product Range Littelfuse
64X8212
Tvs Diode, 1.5Kw, 30V, Bi-Directional, Do-214Ab; Product Range Littelfuse 64X8212
TVS DIODE, 1.5KW, 30V, BI-DIRECTIONAL, DO-214AB; Product Range:SMCJ-HRA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 30V, BI-DIRECTIONAL, DO-214AB; Product Range:SMCJ-HRA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ30CA-HRA 1300277-SMCJ30CA-HRA SMCJ30CA-HRA-ND 144-SMCJ30CA-HRA SMCJ30CA-HRA 64X6620
Product Name Surface Mount, 1500W, High Reliability Series Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 30V, Bi-Directional, Do-214Ab; Product Range Littelfuse
VC 48.4 volts 48.4 volts 48.4 volts 48.4 volts
VBR 33.3 to 36.8 volts 33.3 volts 33.3 volts 33.3 volts
Package DO-214AB, SMC DO-214AB, SMC Tape and Reel DO-214AB (SMCJ) DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Unidirectional ESD protection diode - PESD15VS1ULD,315 - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
View Details
8 suppliers
TVS - TVS - Diodes - 1PMT33AT1G - 905754-1PMT33AT1G - Win Source Electronics
Specs
Package POWERMITE 3; Powermite
Tj -55 to 150 C (-67 to 302 F)
View Details
TVS Diodes - 7515091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Smc
View Details