53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, UNIDIR, 33V, DO-214AB-2 ROHS COMPLIANT: YES
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 33VWM 53.3VC DO214AB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7103566 | 7103566P | SMCJ33A-E3/9ATGITR-ND | 57AJ0620 | SMCJ33A-E3/9AT | SMCJ33A-E3/9AT |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 33V, Do-214Ab-2 Rohs Compliant Vishay | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Smc | SMC | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Pin Count | 2 | 2 | ||||
| Direction | Unidirectional | Unidirectional |