Yageo USA TVS Diodes SMCJ33A/TR13

Description
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-SMCJ33A/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 13-SMCJ33A/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 33VWM 53.3VC DO214AB

TVS DIODE 33VWM 53.3VC DO214AB

Buy Now Datasheet
TVS Diodes - 13-SMCJ33A/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 33VWM 53.3VC DO214AB

TVS DIODE 33VWM 53.3VC DO214AB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1361955-SMCJ33A/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1361955-SMCJ33A/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1361955-SMCJ33A/TR13
Win Source Part Number: 1361955-SMCJ33A/TR13 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 48 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMCJ Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Current - Peak Pulse (10/1000µs): 28.2A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1361955-SMCJ33A/TR13
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMCJ
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Current - Peak Pulse (10/1000µs): 28.2A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ33A/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ33A/TR13
TVS Protection Diode 144-SMCJ33A/TR13
Trans Voltage Suppressor Diode, Product overview: SMCJ33A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33A/TR13 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMCJ33A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33A/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Unidir, 33V, 1.5Kw, Do-214Ab Rohs Compliant Yageo - 66AJ8081 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 33V, 1.5Kw, Do-214Ab Rohs Compliant Yageo
66AJ8081
Tvs Diode, Unidir, 33V, 1.5Kw, Do-214Ab Rohs Compliant Yageo 66AJ8081
TVS DIODE, UNIDIR, 33V, 1.5KW, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 33V, 1.5KW, DO-214AB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-SMCJ33A/TR13TR-ND 1361955-SMCJ33A/TR13 144-SMCJ33A/TR13 66AJ8081
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode Tvs Diode, Unidir, 33V, 1.5Kw, Do-214Ab Rohs Compliant Yageo
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts
VC 53.3 volts 53.3 volts
Unlock Full Specs
to access all available technical data