DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 290 300 310 320 330 340 341 342 343 344 345 346 347 348 349 350 351 352 353 360 370 380 390 400 410 417
Product Name Notes
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
10.3V Clamp 145.7A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
11.2V Clamp 134A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
11.4V Clamp 131.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
113V Clamp 133A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
125V Clamp 12A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
13.3V Clamp 112.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
134V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
146V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
16.9V Clamp 88.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount SMC
162V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17.85V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
170.1V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
179V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount SMC
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
17V Clamp 88.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
17V Clamp 92A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC
210.6V Clamp 46.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
22.1V Clamp 441.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
59V Clamp 25.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
64.3V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
69.4V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
80.3V Clamp 18.7A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
9.6V Clamp 156.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
93V Clamp 16A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
96V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
PPPM 1500W; VRWM 100V; VBR MIN 1
TVS 1.5KW 100V 5%UNI DO-214AB TR
TVS 1.5KW 110V 5%UNI DO-214AB TR
TVS 1.5KW 11V 5%BI DO-214AB TR13
TVS DIODE 100VWM 162VC DO214AB
TVS DIODE 100VWM 162VC SMC
TVS DIODE 100VWM 179VC DO214AB
TVS DIODE 10VWM 17VC DO214AB
TVS DIODE 10VWM 17VC SMC
TVS DIODE 10VWM 18.8VC DO214AB
TVS DIODE 10VWM 22.1VC DO214AB
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 43VWM 69.4VC DO214AB
TVS DIODE 48VWM 77.4VC DO214AB
TVS DIODE 54VWM 87.1VC DO214AB
TVS DIODE 78VWM 126VC DO214AB

<< Prev Next >>