45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
DIODE; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 28volts 5uA 33 Amps Uni-Dir
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ28ABTR-ND | 67R0262 | SMCJ28A | SMCJ28A |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 45.4 volts | 45.4 volts | ||
| VBR | 31.1 volts | 31.1 volts |