Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 36V 5%BI DO-214AB TR13 RoHS
TVS 1.5KW 36V 5%BI DO-214AB TR13 RoHS
TVS 1.5KW 36V 5%BI DO-214AB TR13 RoHS
TVS DIODE, 1.5KW, 36V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 36V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
25.9A 1.5kW 58.1V 40V 36V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 36VWM 58.1VC DO214AB
TVS DIODE 36VWM 58.1VC DO214AB
TVS Diodes / ESD Suppressors 1.5kW 36V 5% Bi-Directional
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ36CA | SMCJ36CALFCT-ND | 1714288 | 1714288P | 71J2195 | 06R1999 | SMCJ36CA | SMCJ36CA | SMCJ36CA | SMCJ36CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 36V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 36V, Do-214Ab, Full Reel; Product Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | |||||
| VBR | 40 to 44.2 volts | 40 volts | 40 volts | 40 volts | 40 volts | 40 volts | ||||
| Configuration | Single | Single | Single | |||||||
| Package | DO-214AB, SMC | Do-214ab (smc) | DO-214 | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB-2 (SMC) |