Vishay Intertechnology, Inc. TVS Protection Diode SMCJ36CAHE3_A/H

Description
Trans Voltage Suppressor Diode, Product overview: SMCJ36CAHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ36CAHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, Product overview: SMCJ36CAHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ36CAHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMCJ36CAHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ36CAHE3_A/H
TVS Protection Diode 144-SMCJ36CAHE3_A/H
Trans Voltage Suppressor Diode, Product overview: SMCJ36CAHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ36CAHE3_A/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMCJ36CAHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ36CAHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1297972-SMCJ36CAHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297972-SMCJ36CAHE3_A/H
Circuit Protection - TVS - Diodes 1297972-SMCJ36CAHE3_A/H
Win Source Part Number: 1297972-SMCJ36CAHE3_ A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 25.8A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMCJ36CAHE3_A/HD KR,112-SMCJ36CAHE3_A /HTR,112-SMCJ36CAHE3 _A/HCT,SMCJ36CAHE3_A /H Base Product Number: SMCJ36

Win Source Part Number: 1297972-SMCJ36CAHE3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMCJ36CAHE3_A/HDKR,112-SMCJ36CAHE3_A/HTR,112-SMCJ36CAHE3_A/HCT,SMCJ36CAHE3_A/H
Base Product Number: SMCJ36

Buy Now Datasheet
TVS Diodes - 112-SMCJ36CAHE3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Buy Now Datasheet
TVS Diodes - 112-SMCJ36CAHE3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 112-SMCJ36CAHE3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Buy Now Datasheet
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ36CAHE3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ36CAHE3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ36CAHE3_A/H
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ36CAHE3_A/H 1297972-SMCJ36CAHE3_A/H 112-SMCJ36CAHE3_A/HCT-ND SMCJ36CAHE3_A/H SMCJ36CAHE3_A/H
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AB, SMC DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data