53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Win Source Part Number: 1301320-SMCJ33CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMCJ-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 28.1A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMCJ33CA-QDKR,SMCJ33
Base Product Number: SMCJ33
TVS DIODE 33VWM 53.3VC SMC Product overview: SMCJ33CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33CA-Q can be used for catalog matching and distributor lookup.
TVS DIODE, AUTO, 1.5KW, 33V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 33volts 1.5kW 5% Bi-Dir. AEC-Q101
TVS DIODE 33VWM 53.3VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ33CA-QTR-ND | 1301320-SMCJ33CA-Q | 144-SMCJ33CA-Q | 49AC0781 | SMCJ33CA-Q | SMCJ33CA-Q |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Tvs Diode, Auto, 1.5Kw, 33V, Do-214Ab; Product Range Bourns | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB | DO-214AB-2 (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | ||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts |