Vishay Precision Group SMD 33V TVS Protection Diode SMCJ33A-E3/57T

Description
TVS Diode 1.5kW 33V Unidirectional SMC Surface Mount Product overview: SMCJ33A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33A-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 1.5kW 33V Unidirectional SMC Surface Mount Product overview: SMCJ33A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33A-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33V TVS Protection Diode - 144-SMCJ33A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33V TVS Protection Diode
144-SMCJ33A-E3/57T
SMD 33V TVS Protection Diode 144-SMCJ33A-E3/57T
TVS Diode 1.5kW 33V Unidirectional SMC Surface Mount Product overview: SMCJ33A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33A-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW 33V Unidirectional SMC Surface Mount Product overview: SMCJ33A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 6288155 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6288155
TVS Diodes 6288155
Unidirectional 1500W TVS diode 33V DO214

Unidirectional 1500W TVS diode 33V DO214

Supplier's Site
TVS Diodes - 6288155P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6288155P
TVS Diodes 6288155P
Unidirectional 1500W TVS diode 33V DO214

Unidirectional 1500W TVS diode 33V DO214

Supplier's Site
TVS Diodes - 1696044 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1696044
TVS Diodes 1696044
Unidirectional 1500W TVS diode 33V DO214

Unidirectional 1500W TVS diode 33V DO214

Supplier's Site
TVS Diodes - SMCJ33A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ33A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ33A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Tvs Diode, 1.5Kw, 33V, Do-214Ab, Full Reel; Product Range Vishay - 77K6585 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 33V, Do-214Ab, Full Reel; Product Range Vishay
77K6585
Tvs Diode, 1.5Kw, 33V, Do-214Ab, Full Reel; Product Range Vishay 77K6585
TVS DIODE, 1.5KW, 33V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 33V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smcj Series, Unidirectional, 33 V, Do-214Ab Rohs Compliant Vishay - 05M4404 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smcj Series, Unidirectional, 33 V, Do-214Ab Rohs Compliant Vishay
05M4404
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smcj Series, Unidirectional, 33 V, Do-214Ab Rohs Compliant Vishay 05M4404
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMCJ Series, Unidirectional, 33 V, DO-214AB RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMCJ Series, Unidirectional, 33 V, DO-214AB RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SMCJ33A-E3/57T
TVS DIODE 33VWM 53.3VC DO214AB

TVS DIODE 33VWM 53.3VC DO214AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ33A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ33A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ33A-E3/57T
TVS DIODE 33VWM 53.3VC DO214AB

TVS DIODE 33VWM 53.3VC DO214AB

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMCJ33A-E3/57T
TVS Diodes / ESD Suppressors SMCJ33A-E3/57T
TVS Diodes / ESD Suppressors 1500W 33V Unidirect

TVS Diodes / ESD Suppressors 1500W 33V Unidirect

Buy Now Datasheet
SMCJ Series 1500 W 33 V Uni Directional SMT TRANSZORB® TVS Diode - DO-214AB - 884-SMCJ33A-E3/57T - Utmel Electronic Limited
Hong Kong, China
SMCJ Series 1500 W 33 V Uni Directional SMT TRANSZORB® TVS Diode - DO-214AB
884-SMCJ33A-E3/57T
SMCJ Series 1500 W 33 V Uni Directional SMT TRANSZORB® TVS Diode - DO-214AB 884-SMCJ33A-E3/57T
SMCJ Series 1500 W 33 V Uni Directional SMT TRANSZORB® TVS Diode - DO-214AB

SMCJ Series 1500 W 33 V Uni Directional SMT TRANSZORB® TVS Diode - DO-214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ33A-E3/57T 6288155 6288155P SMCJ33A-E3/57TGITR-ND 77K6585 05M4404 SMCJ33A-E3/57T SMCJ33A-E3/57T SMCJ33A-E3/57T 884-SMCJ33A-E3/57T
Product Name SMD 33V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 1.5Kw, 33V, Do-214Ab, Full Reel; Product Range Vishay Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smcj Series, Unidirectional, 33 V, Do-214Ab Rohs Compliant Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors SMCJ Series 1500 W 33 V Uni Directional SMT TRANSZORB® TVS Diode - DO-214AB
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel Smc SMC DO-214AB, SMC DO-214AB (SMC) DO-214AB, SMC DO-214AB (SMCJ) DO-214AB-2 (SMC) DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data