58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
25.9A 1.5kW 44.2V 40V 36V DO-214AB(SMC) Electrostatic and Surge Protection (TVS/ESD) ROHS
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 36V 58.1V SMC
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ36CABDKR-ND | SMCJ36CA | SMCJ36CA | 67R1750 | 103-SMCJ36CA |
| Product Name | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Diode; Product Range Bourns | TVS DIODE 36V 58.1V SMC |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 58.1 volts | 44.2 volts | 44.2 volts | 58.1 volts | |
| VBR | 40 volts | 40 volts | 40 volts | 44.2 volts |