13V 14.4V 21.5V 18.6ASMA(DO-214A
13V 14.4V 21.5V 18.6ASMA(DO-214A
13V 14.4V 21.5V 18.6ASMA(DO-214A
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMAJ13CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 21.5 volts |