Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ150C SMAJ150C

Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ150C - SMAJ150C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ150C
SMAJ150C
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ150C SMAJ150C
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMAJ150C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ150C-ND
TVS Diodes SMAJ150C-ND
255.15V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

255.15V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ150C SMAJ150C-ND
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ150C TVS Diodes
RoHS Compliant RoHS
VC 255 volts 255 volts
VBR 158 to 194 volts 158 volts
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 4963028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details
Power TVS Modules - 90KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
400 W Transient Voltage Suppressor - P4SMA250AJ - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD1001-1
View Details