TVS DIODE 150VWM 243VC DO214AC
TVS DIODE 150VWM 243VC DO214AC
TVS DIODE 150VWM 243VC DO214AC
TVS DIODE, 400W, 150V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
SMAJ DO214AC, BIDIRECTIONAL 150V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMAJ150CA/TR7DKR-ND | 29AH1338 | SMAJ150CA/TR7 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 150V, Bidir, Do-214Ac; Product Range Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 243 volts | 243 volts | 243 volts |
| VBR | 167 volts | 167 volts |