Vishay Intertechnology, Inc. 14V 400W TVS Protection Diode SMAJ14CA-E3/5A

Description
TVS Diode 14V Bidirectional 400W DO-214AC Product overview: SMAJ14CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14CA-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 14V Bidirectional 400W DO-214AC Product overview: SMAJ14CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14CA-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14V 400W TVS Protection Diode - 144-SMAJ14CA-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14V 400W TVS Protection Diode
144-SMAJ14CA-E3/5A
14V 400W TVS Protection Diode 144-SMAJ14CA-E3/5A
TVS Diode 14V Bidirectional 400W DO-214AC Product overview: SMAJ14CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14CA-E3/5A can be used for catalog matching and distributor lookup.

TVS Diode 14V Bidirectional 400W DO-214AC Product overview: SMAJ14CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14CA-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ14CA-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295772-SMAJ14CA-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295772-SMAJ14CA-E3/5A
Circuit Protection - TVS - Diodes 1295772-SMAJ14CA-E3/5A
Win Source Part Number: 1295772-SMAJ14CA-E3/ 5A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 14V Voltage - Breakdown (Min): 15.6V Voltage - Clamping (Max) @ Ipp: 23.2V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 17.2A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ14

Win Source Part Number: 1295772-SMAJ14CA-E3/5A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 17.2A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ14

Buy Now Datasheet
Transient Suppressor Diode,single,bidirectional,14V V(Rwm),do-214Ac / Sma Vishay - 12M1822 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,14V V(Rwm),do-214Ac / Sma Vishay
12M1822
Transient Suppressor Diode,single,bidirectional,14V V(Rwm),do-214Ac / Sma Vishay 12M1822
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,14V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,14V V(RWM),DO-214AC / SMA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ14CA-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ14CA-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ14CA-E3/5A
TVS DIODE 14VWM 23.2VC DO214AC

TVS DIODE 14VWM 23.2VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ14CA-E3/5A SMAJ14CA-E3/5A-ND 1295772-SMAJ14CA-E3/5A 12M1822 SMAJ14CA-E3/5A
Product Name 14V 400W TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Transient Suppressor Diode,single,bidirectional,14V V(Rwm),do-214Ac / Sma Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC, SMA DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data