TVS DIODE 14VWM 23.2VC DO214AC
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 14VWM 23.2VC SMA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMAJ14A-QDKR-ND | SMAJ14A-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 23.2 volts | 23.2 volts |