Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMAJ12CAHM3_A/H

Description
Win Source Part Number: 1297952-SMAJ12CAHM3_ A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel Applications: Automotive, Telecom Standard Package: 1,800 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19.9V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 20.1A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMAJ12CAHM3_A/HD KR,112-SMAJ12CAHM3_A /HCT,SMAJ12CAHM3_A/H ,112-SMAJ12CAHM3_A/H TR Base Product Number: SMAJ12
Request a Quote Datasheet
Description
Win Source Part Number: 1297952-SMAJ12CAHM3_ A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel Applications: Automotive, Telecom Standard Package: 1,800 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19.9V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 20.1A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMAJ12CAHM3_A/HD KR,112-SMAJ12CAHM3_A /HCT,SMAJ12CAHM3_A/H ,112-SMAJ12CAHM3_A/H TR Base Product Number: SMAJ12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1297952-SMAJ12CAHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297952-SMAJ12CAHM3_A/H
Circuit Protection - TVS - Diodes 1297952-SMAJ12CAHM3_A/H
Win Source Part Number: 1297952-SMAJ12CAHM3_ A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel Applications: Automotive, Telecom Standard Package: 1,800 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19.9V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 20.1A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMAJ12CAHM3_A/HD KR,112-SMAJ12CAHM3_A /HCT,SMAJ12CAHM3_A/H ,112-SMAJ12CAHM3_A/H TR Base Product Number: SMAJ12

Win Source Part Number: 1297952-SMAJ12CAHM3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 1,800
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 20.1A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMAJ12CAHM3_A/HDKR,112-SMAJ12CAHM3_A/HCT,SMAJ12CAHM3_A/H,112-SMAJ12CAHM3_A/HTR
Base Product Number: SMAJ12

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ12CAHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ12CAHM3_A/H
TVS Protection Diode 144-SMAJ12CAHM3_A/H
TVS DIODE 12VWM 19.9VC DO214AC Product overview: SMAJ12CAHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12CAHM3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 19.9VC DO214AC Product overview: SMAJ12CAHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12CAHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SMAJ12CAHM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 12VWM 19.9VC DO214AC

TVS DIODE 12VWM 19.9VC DO214AC

Buy Now Datasheet
TVS Diodes - 112-SMAJ12CAHM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 112-SMAJ12CAHM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 12VWM 19.9VC DO214AC

TVS DIODE 12VWM 19.9VC DO214AC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ12CAHM3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ12CAHM3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ12CAHM3_A/H
TVS DIODE 12VWM 19.9VC DO214AC

TVS DIODE 12VWM 19.9VC DO214AC

Supplier's Site
Tvs Diode, Bidir, 12V, 400W, Do-214Ac Rohs Compliant Vishay - 83AH2891 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 12V, 400W, Do-214Ac Rohs Compliant Vishay
83AH2891
Tvs Diode, Bidir, 12V, 400W, Do-214Ac Rohs Compliant Vishay 83AH2891
TVS DIODE, BIDIR, 12V, 400W, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 12V, 400W, DO-214AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1297952-SMAJ12CAHM3_A/H 144-SMAJ12CAHM3_A/H 112-SMAJ12CAHM3_A/HCT-ND SMAJ12CAHM3_A/H 83AH2891
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 12V, 400W, Do-214Ac Rohs Compliant Vishay
Package DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 19.9 volts 19.9 volts 19.9 volts
VBR 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data