Manufacturer: Diodes Incorporated
Win Source Part Number: 741816-SMAJ14A-13
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Reference case: SMA
Reference Date Code: 0426+
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TVS DIODE 14VWM 23.2VC SMA Product overview: SMAJ14A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14A-13 can be used for catalog matching and distributor lookup.
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 14VWM 23.2VC SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 741816-SMAJ14A-13 | 144-SMAJ14A-13 | SMAJ14ADITR-ND | SMAJ14A-13 |
| Product Name | TVS - TVS - Diodes - SMAJ14A-13 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA; SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |