Bourns, Inc. TVS Protection Diode SMAJ130A-Q

Description
TVS DIODE 130VWM 209VC DO214AC Product overview: SMAJ130A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130A-Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 130VWM 209VC DO214AC Product overview: SMAJ130A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130A-Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMAJ130A-Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ130A-Q
TVS Protection Diode 144-SMAJ130A-Q
TVS DIODE 130VWM 209VC DO214AC Product overview: SMAJ130A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130A-Q can be used for catalog matching and distributor lookup.

TVS DIODE 130VWM 209VC DO214AC Product overview: SMAJ130A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130A-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 118-SMAJ130A-QTR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1301423-SMAJ130A-Q - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301423-SMAJ130A-Q
Circuit Protection - TVS - Diodes 1301423-SMAJ130A-Q
Win Source Part Number: 1301423-SMAJ130A-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMAJ-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 130V Voltage - Breakdown (Min): 144V Voltage - Clamping (Max) @ Ipp: 209V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.9A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: 118-SMAJ130A-QTR Base Product Number: SMAJ130

Win Source Part Number: 1301423-SMAJ130A-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMAJ-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V
Voltage - Breakdown (Min): 144V
Voltage - Clamping (Max) @ Ipp: 209V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.9A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SMAJ130A-QTR
Base Product Number: SMAJ130

Buy Now Datasheet
Dio Tvs Vwm 130V 400W Unidir Sma Aec-Q / Tape & Reel 13 Reel Bourns - 65AH0888 - Newark, An Avnet Company
Chicago, IL, United States
Dio Tvs Vwm 130V 400W Unidir Sma Aec-Q / Tape & Reel 13 Reel Bourns
65AH0888
Dio Tvs Vwm 130V 400W Unidir Sma Aec-Q / Tape & Reel 13 Reel Bourns 65AH0888
DIO TVS VWM 130V 400W UNIDIR SMA AEC-Q / TAPE & REEL - 13" REEL

DIO TVS VWM 130V 400W UNIDIR SMA AEC-Q / TAPE & REEL - 13" REEL

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ130A-Q - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ130A-Q
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ130A-Q
TVS DIODE 130VWM 209VC DO214AC

TVS DIODE 130VWM 209VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ130A-Q 118-SMAJ130A-QTR-ND 1301423-SMAJ130A-Q 65AH0888 SMAJ130A-Q
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Dio Tvs Vwm 130V 400W Unidir Sma Aec-Q / Tape & Reel 13 Reel Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SMA; DO-214AC, SMA DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data