Manufacturer: AVX Corporation
Win Source Part Number: 1097401-SMAJ140CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMAJ (DO-214AC)
STAND-OFF Voltage (Vwm): 140V
Minimum Breakdown Voltage: 155V
Max Clamping Voltage: 227V
Peak Pulse Current(Ippm): 1.76A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
TVS Diode Single Bi-Dir 140V 400W 2-Pin SMA Product overview: SMAJ140CA from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 140V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 140V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ140CA can be used for catalog matching and distributor lookup.
227V Clamp 1.76A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC)
227V Clamp 1.76A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC)
227V Clamp 1.76A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC)
TVS DIODE 140VWM 227VC SMAJ
Transient Voltage Suppressor, TVS, SMAJ Series, Bidirectional, 140 V, DO-214AC, 2, 155 V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1097401-SMAJ140CA | 144-SMAJ140CA | 478-7053-1-ND | SMAJ140CA | 75X0227 |
| Product Name | TVS - TVS - Diodes - SMAJ140CA | 140V 400W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Smaj Series, Bidirectional, 140 V, Do-214Ac, 2, 155 V Rohs Compliant Kyocera Avx |
| Package | SMA; SMAJ (DO-214AC) | SMA; DO-214AC, SMA | SMA; SMAJ (DO-214AC) | ||
| VWM | 140 volts | ||||
| IPPM | 1.76 amps | ||||
| VC | 227 volts | 227 volts | 227 volts | ||
| VBR | 155 volts | 155 volts | 155 volts |