Vishay Precision Group TVS - TVS - Diodes - SMAJ12A-E3/5A SMAJ12A-E3/5A

Description
Manufacturer: Vishay Win Source Part Number: 895618-SMAJ12A-E3/5A Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ12 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMAJ12A-E3/5AGITR, SMAJ12A-E3/5AGIDKR, SMAJ12A-E3/5A-ND, SMAJ12A-E3/5AGICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 895618-SMAJ12A-E3/5A Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ12 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMAJ12A-E3/5AGITR, SMAJ12A-E3/5AGIDKR, SMAJ12A-E3/5A-ND, SMAJ12A-E3/5AGICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ12A-E3/5A - 895618-SMAJ12A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ12A-E3/5A
895618-SMAJ12A-E3/5A
TVS - TVS - Diodes - SMAJ12A-E3/5A 895618-SMAJ12A-E3/5A
Manufacturer: Vishay Win Source Part Number: 895618-SMAJ12A-E3/5A Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ12 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMAJ12A-E3/5AGITR, SMAJ12A-E3/5AGIDKR, SMAJ12A-E3/5A-ND, SMAJ12A-E3/5AGICT

Manufacturer: Vishay
Win Source Part Number: 895618-SMAJ12A-E3/5A
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMAJ12
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMAJ12A-E3/5AGITR, SMAJ12A-E3/5AGIDKR, SMAJ12A-E3/5A-ND, SMAJ12A-E3/5AGICT

Buy Now Datasheet
TVS Diodes - SMAJ12A-E3/5AGITR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ12A-E3/5AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ12A-E3/5AGICT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
400 W TVS Protection Diode - 144-SMAJ12A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W TVS Protection Diode
144-SMAJ12A-E3/5A
400 W TVS Protection Diode 144-SMAJ12A-E3/5A
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMAJ12A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12A-E3/5A can be used for catalog matching and distributor lookup.

DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMAJ12A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ12A-E3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ12A-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ12A-E3/5A
TVS DIODE 12VWM 19.9VC DO214AC

TVS DIODE 12VWM 19.9VC DO214AC

Supplier's Site
Tvs Diode, 400W, 12V, Do-214Ac; Product Range Vishay - 12M1793 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 12V, Do-214Ac; Product Range Vishay
12M1793
Tvs Diode, 400W, 12V, Do-214Ac; Product Range Vishay 12M1793
TVS DIODE, 400W, 12V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 12V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 12V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0489 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 12V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0489
Tvs Diode, Unidir, 12V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0489
TVS DIODE, UNIDIR, 12V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 12V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 895618-SMAJ12A-E3/5A SMAJ12A-E3/5AGITR-ND 144-SMAJ12A-E3/5A SMAJ12A-E3/5A 12M1793 57AJ0489
Product Name TVS - TVS - Diodes - SMAJ12A-E3/5A TVS Diodes 400 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 12V, Do-214Ac; Product Range Vishay Tvs Diode, Unidir, 12V, Do-214Ac-2 Rohs Compliant Vishay
Package SMA; DO-214AC (SMA) SMA; DO-214AC, SMA Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
Peak Pulse Power 400 watts 400 watts 400 watts
VC 19.9 volts 19.9 volts
Unlock Full Specs
to access all available technical data