Microchip Technology, Inc. TVS Diodes SMAJ130AE3/TR13

Description
209V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
209V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ130AE3/TR13-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

209V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299340-SMAJ130AE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299340-SMAJ130AE3/TR13
Circuit Protection - TVS - Diodes 1299340-SMAJ130AE3/TR13
Win Source Part Number: 1299340-SMAJ130AE3/T R13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 130V Voltage - Breakdown (Min): 144V Voltage - Clamping (Max) @ Ipp: 209V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.4A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMAJ130

Win Source Part Number: 1299340-SMAJ130AE3/TR13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V
Voltage - Breakdown (Min): 144V
Voltage - Clamping (Max) @ Ipp: 209V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.4A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMAJ130

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ130AE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ130AE3/TR13
TVS Protection Diode 144-SMAJ130AE3/TR13
TVS DIODE 130VWM 209VC DO214AC Product overview: SMAJ130AE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130AE3/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 130VWM 209VC DO214AC Product overview: SMAJ130AE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130AE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ130AE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ130AE3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ130AE3/TR13
TVS DIODE 130VWM 209VC DO214AC

TVS DIODE 130VWM 209VC DO214AC

Supplier's Site
Tvs 400W, Stand-Off Voltage = 130V, +/5%, Uni-Dir Smaj (Do-214Ac) Rohs Compliant Microchip - 33AJ8873 - Newark, An Avnet Company
Chicago, IL, United States
Tvs 400W, Stand-Off Voltage = 130V, +/5%, Uni-Dir Smaj (Do-214Ac) Rohs Compliant Microchip
33AJ8873
Tvs 400W, Stand-Off Voltage = 130V, +/5%, Uni-Dir Smaj (Do-214Ac) Rohs Compliant Microchip 33AJ8873
TVS 400W, STAND-OFF VOLTAGE = 130V, +/- 5%, UNI-DIR SMAJ (DO-214AC) ROHS COMPLIANT: YES

TVS 400W, STAND-OFF VOLTAGE = 130V, +/- 5%, UNI-DIR SMAJ (DO-214AC) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ130AE3/TR13-ND 1299340-SMAJ130AE3/TR13 144-SMAJ130AE3/TR13 SMAJ130AE3/TR13 33AJ8873
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs 400W, Stand-Off Voltage = 130V, +/5%, Uni-Dir Smaj (Do-214Ac) Rohs Compliant Microchip
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 209 volts 209 volts 209 volts
Unlock Full Specs
to access all available technical data