Vishay SMAJ13CAHE3_A/H TVS Diode
Vishay SMAJ13CAHE3_A/H TVS Diode
Vishay SMAJ13CAHE3_A/H TVS Diode
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 13V, BIDIR, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 13VWM 21.5VC DO214AC
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2190117 | SMAJ13CAHE3_A/H-ND | 07AH4778 | SMAJ13CAHE3_A/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 13V, Bidir, Do-214Ac; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DO-214 | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC (SMA) |
| Pin Count | 2 | 2 | ||
| Peak Pulse Power | 400 watts | 400 watts |