TVS DIODE 13VWM 21.5VC DO214AC
TVS DIODE 13VWM 21.5VC DO214AC
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 13V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMAJ13CADKR-ND | 99AC4350 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 13V, Bidir, Do-214Ac; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | DO-214AC |
| Peak Pulse Power | 400 watts | |
| VC | 21.5 volts | 21.5 volts |
| VBR | 14.4 volts |