Vishay Precision Group TVS Diodes SMAJ130CA-E3/61

Description
209V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
209V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ130CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

209V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ130CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

209V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ130CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

209V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
130V 300W TVS Protection Diode - 144-SMAJ130CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130V 300W TVS Protection Diode
144-SMAJ130CA-E3/61
130V 300W TVS Protection Diode 144-SMAJ130CA-E3/61
130V Bidirectional TVS Diode, 300W, SMA Package Product overview: SMAJ130CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V, 300W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130CA-E3/61 can be used for catalog matching and distributor lookup.

130V Bidirectional TVS Diode, 300W, SMA Package Product overview: SMAJ130CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V, 300W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMAJ130CA-E3/61 - 1097396-SMAJ130CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ130CA-E3/61
1097396-SMAJ130CA-E3/61
TVS - TVS - Diodes - SMAJ130CA-E3/61 1097396-SMAJ130CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1097396-SMAJ130CA-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 130V Minimum Breakdown Voltage: 144V Max Clamping Voltage: 209V Peak Pulse Current(Ippm): 1.4A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097396-SMAJ130CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 130V
Minimum Breakdown Voltage: 144V
Max Clamping Voltage: 209V
Peak Pulse Current(Ippm): 1.4A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ130CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ130CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ130CA-E3/61
TVS DIODE 130VWM 209VC DO214AC

TVS DIODE 130VWM 209VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ130CA-E3/61GIDKR-ND 144-SMAJ130CA-E3/61 1097396-SMAJ130CA-E3/61 SMAJ130CA-E3/61
Product Name TVS Diodes 130V 300W TVS Protection Diode TVS - TVS - Diodes - SMAJ130CA-E3/61 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 300 watts 400 watts 300 watts
VC 209 volts 209 volts 209 volts
VBR 144 volts 144 volts 144 volts
Unlock Full Specs
to access all available technical data