21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 13V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ13CABTR-ND | 67R1530 | 67R0051 | 64AH8451 |
| Product Name | TVS Diodes | Diode; Product Range Bourns | Diode, Full Reel; Product Range Bourns | Tvs Diode, 400W, 13V, Bidir, Do-214Ac; Product Range Bourns |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | DO-214AC | ||
| Peak Pulse Power | 400 watts | |||
| VC | 21.5 volts | 21.5 volts | ||
| VBR | 14.4 volts |