Vishay Precision Group 400W 14V TVS Protection Diode SMAJ14A-E3/5A

Description
400W Unidirectional TVS Diode, 14V, DO-214AC Product overview: SMAJ14A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W Unidirectional TVS Diode, 14V, DO-214AC Product overview: SMAJ14A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 14V TVS Protection Diode - 144-SMAJ14A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 14V TVS Protection Diode
144-SMAJ14A-E3/5A
400W 14V TVS Protection Diode 144-SMAJ14A-E3/5A
400W Unidirectional TVS Diode, 14V, DO-214AC Product overview: SMAJ14A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14A-E3/5A can be used for catalog matching and distributor lookup.

400W Unidirectional TVS Diode, 14V, DO-214AC Product overview: SMAJ14A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ14A-E3/5AGITR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ14A-E3/5AGICT-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ14A-E3/5AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ14A-E3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ14A-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ14A-E3/5A
TVS DIODE 14VWM 23.2VC DO214AC

TVS DIODE 14VWM 23.2VC DO214AC

Supplier's Site
Diode, Tvs, Unidirectional, 400W, 14V, Do-214Ac, Full Reel; Product Range Vishay - 12M1818 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 400W, 14V, Do-214Ac, Full Reel; Product Range Vishay
12M1818
Diode, Tvs, Unidirectional, 400W, 14V, Do-214Ac, Full Reel; Product Range Vishay 12M1818
DIODE, TVS, UNIDIRECTIONAL, 400W, 14V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:14V; Clamping Voltage Max:23.2V; Diode Case Style:DO-214AC (SMA); Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 400W, 14V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:14V; Clamping Voltage Max:23.2V; Diode Case Style:DO-214AC (SMA); Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Unidir, 14V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0494 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 14V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0494
Tvs Diode, Unidir, 14V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0494
TVS DIODE, UNIDIR, 14V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 14V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SMAJ14A-E3/5A SMAJ14A-E3/5AGITR-ND SMAJ14A-E3/5A 12M1818
Product Name 400W 14V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Unidirectional, 400W, 14V, Do-214Ac, Full Reel; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data