Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ130CA | SMAJ130CALFCT-ND |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 209 volts | 209 volts |
| VBR | 144 to 159 volts | 144 volts |
| Configuration | Single |