243V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
243V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
243V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Bourns Inc.
Win Source Part Number: 1097406-SMAJ150A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SMAJ150A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 150V
Minimum Breakdown Voltage: 167V
Max Clamping Voltage: 243V
Peak Pulse Current(Ippm): 1.6A
Power Dissipation - Pd: 400W
Alternative Parts (Cross-Reference): SMAJ150A-T7; SMAJ150AT13; SMAJ150A-Q;
Introduction Date: February 23, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
DIODE; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE, 400W, 150V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ150ABCT-ND | 1097406-SMAJ150A | 67R0058 | 64AH8459 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMAJ150A | Diode; Product Range Bourns | Tvs Diode, 400W, 150V, Unidir, Do-214Ac; Product Range Bourns |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | DO-214AC | |
| Peak Pulse Power | 400 watts | |||
| VC | 243 volts | 243 volts | 266 volts | |
| VBR | 167 volts | 167 volts |