Vishay Precision Group SMD 300W 150V TVS Protection Diode SMAJ150CA-E3/61

Description
300W Bidirectional TVS Diode, 150V, DO-214AC, SMD Product overview: SMAJ150CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 300W, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 300W, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ150CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300W Bidirectional TVS Diode, 150V, DO-214AC, SMD Product overview: SMAJ150CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 300W, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 300W, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ150CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300W 150V TVS Protection Diode - 144-SMAJ150CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300W 150V TVS Protection Diode
144-SMAJ150CA-E3/61
SMD 300W 150V TVS Protection Diode 144-SMAJ150CA-E3/61
300W Bidirectional TVS Diode, 150V, DO-214AC, SMD Product overview: SMAJ150CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 300W, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 300W, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ150CA-E3/61 can be used for catalog matching and distributor lookup.

300W Bidirectional TVS Diode, 150V, DO-214AC, SMD Product overview: SMAJ150CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 300W, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 300W, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ150CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMAJ150CA-E3/61 - 1097409-SMAJ150CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ150CA-E3/61
1097409-SMAJ150CA-E3/61
TVS - TVS - Diodes - SMAJ150CA-E3/61 1097409-SMAJ150CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1097409-SMAJ150CA-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Family Name: SMAJ150CA Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 150V Minimum Breakdown Voltage: 167V Max Clamping Voltage: 243V Peak Pulse Current(Ippm): 1.2A Power Dissipation - Pd: 300W Alternative Parts (Cross-Reference): SMAJ150CA F2G; SMAJ150CA R2; SMAJ150CA F4G; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097409-SMAJ150CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Family Name: SMAJ150CA
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 150V
Minimum Breakdown Voltage: 167V
Max Clamping Voltage: 243V
Peak Pulse Current(Ippm): 1.2A
Power Dissipation - Pd: 300W
Alternative Parts (Cross-Reference): SMAJ150CA F2G; SMAJ150CA R2; SMAJ150CA F4G;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - SMAJ150CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
243V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

243V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ150CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
243V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

243V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ150CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
243V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

243V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diode, Tvs, Bi-Directional, 300W, 150V, Do-214Ac, Full Reel; Product Range Vishay - 77K2707 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 300W, 150V, Do-214Ac, Full Reel; Product Range Vishay
77K2707
Diode, Tvs, Bi-Directional, 300W, 150V, Do-214Ac, Full Reel; Product Range Vishay 77K2707
DIODE, TVS, BI-DIRECTIONAL, 300W, 150V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:150V; Clamping Voltage Max:243V; Diode Case Style:DO-214AC (SMA); Qualification:- RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 300W, 150V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:150V; Clamping Voltage Max:243V; Diode Case Style:DO-214AC (SMA); Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Bi-Directional, 300W, 150V, Do-214Ac; Product Range Vishay - 18X0033 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 300W, 150V, Do-214Ac; Product Range Vishay
18X0033
Diode, Tvs, Bi-Directional, 300W, 150V, Do-214Ac; Product Range Vishay 18X0033
DIODE, TVS, BI-DIRECTIONAL, 300W, 150V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:150V; Clamping Voltage Max:243V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 300W, 150V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:150V; Clamping Voltage Max:243V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Bidir, 150V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0498 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 150V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0498
Tvs Diode, Bidir, 150V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0498
TVS DIODE, BIDIR, 150V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 150V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ150CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ150CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ150CA-E3/61
TVS DIODE 150VWM 243VC DO214AC

TVS DIODE 150VWM 243VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ150CA-E3/61 1097409-SMAJ150CA-E3/61 SMAJ150CA-E3/61GICT-ND 77K2707 SMAJ150CA-E3/61
Product Name SMD 300W 150V TVS Protection Diode TVS - TVS - Diodes - SMAJ150CA-E3/61 TVS Diodes Diode, Tvs, Bi-Directional, 300W, 150V, Do-214Ac, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 300 watts 300 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data