The 1297951-SMAJ12CAHE3_
Trans Voltage Suppressor Diode, 400W, 12V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: SMAJ12CAHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12CAHE3_A/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1297951-SMAJ12CAHE3_
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,800
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 20.1A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMAJ12CAHE3_A/HC
Base Product Number: SMAJ12
TVS DIODE 12VWM 19.9VC DO214AC
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 12VWM 19.9VC DO214AC
TVS DIODE 12VWM 19.9VC DO214AC
TVS DIODE, 400W, 12V, BIDIR, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ12CAHE3_A/H | 1297951-SMAJ12CAHE3_A/H | 112-SMAJ12CAHE3_A/HCT-ND | SMAJ12CAHE3_A/H | 07AH2563 |
| Product Name | 400W 12V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 12V, Bidir, Do-214Ac; Product Range Vishay |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |