Manufacturer: STMicroelectronics
Win Source Part Number: 1097410-SMAJ154A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 154V
Minimum Breakdown Voltage: 171V
Max Clamping Voltage: 317V
Peak Pulse Current(Ippm): 7A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
400 W TVS in SMA Product overview: SMAJ154A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ154A-TR can be used for catalog matching and distributor lookup.
317V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
317V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
317V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 154VWM 317VC SMA
TVS DIODE, 400W, 154V, UNIDIR, DO-214AC ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097410-SMAJ154A-TR | 144-SMAJ154A-TR | 497-12521-6-ND | SMAJ154A-TR | 69AH2370 |
| Product Name | TVS - TVS - Diodes - SMAJ154A-TR | 400 W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 154V, Unidir, Do-214Ac Rohs Compliant Stmicroelectronics |
| Package | SMA; SMA (DO-214AC) | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | |
| VWM | 154 volts | ||||
| IPPM | 7 amps | ||||
| VC | 317 volts | 317 volts | 317 volts | ||
| VBR | 171 volts | 171 volts | 171 volts |