243V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 150VWM 243VC DO214AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMAJ150A-QTR-ND | SMAJ150A-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 243 volts | 243 volts |