The 1301015-SMAJ14CAQ-13
TVS DIODE 14VWM 23.2VC SMA Product overview: SMAJ14CAQ-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14CAQ-13-F can be used for catalog matching and distributor lookup.
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SMA
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SMA
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SMA
Win Source Part Number: 1301015-SMAJ14CAQ-13
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 17.2A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SMAJ14CAQ-13-FDITR,S
Base Product Number: SMAJ14
TVS Diodes / ESD Suppressors 400W Transient Voltage Suppressor
TVS DIODE 14VWM 23.2VC SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ14CAQ-13-F | SMAJ14CAQ-13-FDITR-ND | 1301015-SMAJ14CAQ-13-F | SMAJ14CAQ-13-F | SMAJ14CAQ-13-F |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | DO-214AC, SMA | SMA-2 | SMA; SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |