Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMAJ12AHE3/61 SMAJ12AHE3/61

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801319-SMAJ12AHE3/61 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Current - Peak Pulse (10/1000μs): 20.1A Power - Peak Pulse: 400W Power Line Protection: No Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AC, SMA Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 19.9V Part Number Series: SMAJ
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801319-SMAJ12AHE3/61 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Current - Peak Pulse (10/1000μs): 20.1A Power - Peak Pulse: 400W Power Line Protection: No Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AC, SMA Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 19.9V Part Number Series: SMAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ12AHE3/61 - 801319-SMAJ12AHE3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ12AHE3/61
801319-SMAJ12AHE3/61
TVS - TVS - Diodes - SMAJ12AHE3/61 801319-SMAJ12AHE3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801319-SMAJ12AHE3/61 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Current - Peak Pulse (10/1000μs): 20.1A Power - Peak Pulse: 400W Power Line Protection: No Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AC, SMA Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 19.9V Part Number Series: SMAJ

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801319-SMAJ12AHE3/61
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Current - Peak Pulse (10/1000μs): 20.1A
Power - Peak Pulse: 400W
Power Line Protection: No
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 19.9V
Part Number Series: SMAJ

Buy Now
TVS Diodes - SMAJ12AHE3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ12AHE3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ12AHE3/61
TVS Protection Diode 144-SMAJ12AHE3/61
TVS DIODE 12VWM 19.9VC DO214AC Product overview: SMAJ12AHE3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12AHE3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 19.9VC DO214AC Product overview: SMAJ12AHE3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12AHE3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ12AHE3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ12AHE3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ12AHE3/61
TVS DIODE 12VWM 19.9VC DO214AC

TVS DIODE 12VWM 19.9VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 801319-SMAJ12AHE3/61 SMAJ12AHE3/61GITR-ND 144-SMAJ12AHE3/61 SMAJ12AHE3/61
Product Name TVS - TVS - Diodes - SMAJ12AHE3/61 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 19.9 volts 19.9 volts 19.9 volts
VBR 13.3 volts 13.3 volts 13.3 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data