19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Trans Voltage Suppressor Diode, Product overview: SMAJ12CA-AT/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12CA-AT/TR13
Win Source Part Number: 966448-SMAJ12CA-AT/T
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMAJ-AT
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 20.1A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: YAGEO
Other Names: 13-SMAJ12CA-AT/TR13D
TVS DIODE, BIDIR, 12V, 400W, SMA; Product Range:SMAJ-AT Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 12V, 400W, SMA ROHS COMPLIANT: YES
SMAJ, DO-214AC, 12V, 19.9V, AUTO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMAJ12CA-AT/TR13CT-ND | 144-SMAJ12CA-AT/TR13 | 966448-SMAJ12CA-AT/TR13 | 36AK5112 | 29AK7632 | SMAJ12CA-AT/TR13 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Tvs Diode, Bidir, 12V, 400W, Sma; Product Range Yageo | Tvs Diode, Bidir, 12V, 400W, Sma Rohs Compliant Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |||
| VC | 19.9 volts | 19.9 volts | 19.9 volts | |||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts | 13.3 volts |