209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 130VWM 209VC SMA
DIODE; Breakdown Voltage Range:144V to 159V; Diode Case Style:DO-214AC; No. of Pins:2; Peak Pulse Current Ippm:35A; Power Dissipation Pd:400W; Reverse Stand-Off Voltage Vrwm:130V; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMAJ130CABTR-ND | SMAJ130CA | 67R0053 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode; Breakdown Voltage Range Bourns |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 209 volts | 209 volts | |
| VBR | 144 volts | 144 volts |