209V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, BIDIRECTIONAL, 209V, 400W ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ130CAHM3_A/H-ND | 2436963 | 74AJ2132 |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Bidirectional, 209V, 400W Rohs Compliant Vishay |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | ||
| VC | 209 volts | ||
| VBR | 144 volts |