Micro Commercial Components Corp. TVS Protection Diode SMAJ130A-TP

Description
TVS DIODE 130VWM 209VC DO214AC Product overview: SMAJ130A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 130VWM 209VC DO214AC Product overview: SMAJ130A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMAJ130A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ130A-TP
TVS Protection Diode 144-SMAJ130A-TP
TVS DIODE 130VWM 209VC DO214AC Product overview: SMAJ130A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 130VWM 209VC DO214AC Product overview: SMAJ130A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299771-SMAJ130A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299771-SMAJ130A-TP
Circuit Protection - TVS - Diodes 1299771-SMAJ130A-TP
Win Source Part Number: 1299771-SMAJ130A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 130V Voltage - Breakdown (Min): 144V Voltage - Clamping (Max) @ Ipp: 209V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.9A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMAJ130A-TPMSCT,SMAJ 130A-TPMSDKR,353-SMA J130A-TPDKR,SMAJ130A -TPMSTR,353-SMAJ130A -TPTR,SMAJ130A-TPMST R,SMAJ130A-TPMSCT,-1 142-SMAJ130A-TPTR,SM AJ130ATP,SMAJ130A-TP MSDKR,353-SMAJ130A-T PCT,-1142-SMAJ130A-T PDKR,-1142-SMAJ130A- TPCT Base Product Number: SMAJ130

Win Source Part Number: 1299771-SMAJ130A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V
Voltage - Breakdown (Min): 144V
Voltage - Clamping (Max) @ Ipp: 209V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.9A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMAJ130A-TPMSCT,SMAJ130A-TPMSDKR,353-SMAJ130A-TPDKR,SMAJ130A-TPMSTR,353-SMAJ130A-TPTR,SMAJ130A-TPMSTR,SMAJ130A-TPMSCT,-1142-SMAJ130A-TPTR,SMAJ130ATP,SMAJ130A-TPMSDKR,353-SMAJ130A-TPCT,-1142-SMAJ130A-TPDKR,-1142-SMAJ130A-TPCT
Base Product Number: SMAJ130

Buy Now Datasheet
TVS Diodes - 353-SMAJ130A-TPCT-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 353-SMAJ130A-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 353-SMAJ130A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ130A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ130A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ130A-TP
TVS DIODE 130VWM 209VC DO214AC

TVS DIODE 130VWM 209VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ130A-TP 1299771-SMAJ130A-TP 353-SMAJ130A-TPCT-ND SMAJ130A-TP
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data